FDMS9408-F085 is an N-Channel PowerTrench MOSFET in a Power56 package, rated for 40 V drain-to-source voltage and 80 A continuous drain current. It has a typical on-resistance of 1.5 mΩ at 10 V gate voltage and 25 °C, and a total gate charge of 68 nC. The device is qualified to AEC-Q101 and compliant with RoHS standards. Thermal resistance from junction to case is 0.7 °C/W, and maximum junction temperature is 175 °C. It features single-pulse avalanche energy capability of 143 mJ and is intended for automotive applications including engine control, powertrain management, and 12V system switching.
FDMS9408-F085 - N-Channel PowerTrench MOSFET 40V, 80A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMS9408-F085-D |
| Polarity | N-Channel |