onsemi 30V 116A 2.4mOhm MOSFET Transistor FDMS8820

Description
MOSFETs NCh 30V 116A 2.4mOhm Product overview: FDMS8820 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 116A, 2.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 116A, 2.4mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8820 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs NCh 30V 116A 2.4mOhm Product overview: FDMS8820 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 116A, 2.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 116A, 2.4mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8820 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 116A 2.4mOhm MOSFET Transistor
2088-FDMS8820
30V 116A 2.4mOhm MOSFET Transistor 2088-FDMS8820
MOSFETs NCh 30V 116A 2.4mOhm Product overview: FDMS8820 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 116A, 2.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 116A, 2.4mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8820 can be used for catalog matching and distributor lookup.

MOSFETs NCh 30V 116A 2.4mOhm Product overview: FDMS8820 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 116A, 2.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 116A, 2.4mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8820 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8820 - 040263-FDMS8820 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8820
040263-FDMS8820
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8820 040263-FDMS8820
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040263-FDMS8820 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 78W (Tc) Family Name: FDMS8820 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 28A (Ta), 116A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 88nC @ 10V Max Input Capacitance: 5315pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): BSC020N03LS G; BSC0901NSIXT; BSC0901NSIATMA1; BSC020N03LS GXT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040263-FDMS8820
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 78W (Tc)
Family Name: FDMS8820
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 28A (Ta), 116A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 88nC @ 10V
Max Input Capacitance: 5315pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): BSC020N03LS G; BSC0901NSIXT; BSC0901NSIATMA1; BSC020N03LS GXT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8820CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8820CT-ND
Single FETs, MOSFETs FDMS8820CT-ND
N-Channel 30V 28A (Ta), 116A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 28A (Ta), 116A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8820TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8820TR-ND
Single FETs, MOSFETs FDMS8820TR-ND
N-Channel 30V 28A (Ta), 116A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 28A (Ta), 116A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8820DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8820DKR-ND
Single FETs, MOSFETs FDMS8820DKR-ND
N-Channel 30V 28A (Ta), 116A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 28A (Ta), 116A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8820 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS8820
Single FETs, MOSFETs FDMS8820
MOSFET N-CH 30V 28A/116A 8PQFN

MOSFET N-CH 30V 28A/116A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMS8820
MOSFET FDMS8820
MOSFET NCh 30V 116A 2.4mOhm

MOSFET NCh 30V 116A 2.4mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8820 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8820
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8820
MOSFET N-CH 30V 28A/116A 8PQFN

MOSFET N-CH 30V 28A/116A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMS8820 040263-FDMS8820 FDMS8820CT-ND FDMS8820 FDMS8820 FDMS8820
Product Name 30V 116A 2.4mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8820 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0760 kS
PD 78 milliwatts 2500 to 78000 milliwatts 2500 milliwatts
Package Type Reel SOT3; 8-PQFN (5x6), Power56 8-PowerTDFN 8-PowerTDFN 88 nC @ 10 V
Unlock Full Specs
to access all available technical data