onsemi Single FETs, MOSFETs FDMS8690

Description
N-Channel 30V 14A (Ta), 27A (Tc) 2.5W (Ta), 37.8W (Tc) Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet
Description
N-Channel 30V 14A (Ta), 27A (Tc) 2.5W (Ta), 37.8W (Tc) Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS8690TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8690TR-ND
Single FETs, MOSFETs FDMS8690TR-ND
N-Channel 30V 14A (Ta), 27A (Tc) 2.5W (Ta), 37.8W (Tc) Surface Mount 8-MLP (5x6), Power56

N-Channel 30V 14A (Ta), 27A (Tc) 2.5W (Ta), 37.8W (Tc) Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
 - FDMS8690 - Rochester Electronics
Newburyport, MA, United States
27A, 100V, 0.009ohm, N-Channel Power MOSFET

27A, 100V, 0.009ohm, N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
30V 14A 27A MOSFET Transistor
278-FDMS8690
30V 14A 27A MOSFET Transistor 278-FDMS8690
MOSFET N-CH 30V 14A/27A 8MLP Product overview: FDMS8690 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8690 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A/27A 8MLP Product overview: FDMS8690 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8690 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8690 - 123409-FDMS8690 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8690
123409-FDMS8690
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8690 123409-FDMS8690
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123409-FDMS8690 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 37.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 27A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1680pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 123409-FDMS8690
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 37.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 27A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1680pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8690 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8690
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8690
MOSFET N-CH 30V 14A/27A 8MLP

MOSFET N-CH 30V 14A/27A 8MLP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS8690TR-ND FDMS8690 278-FDMS8690 123409-FDMS8690 FDMS8690
Product Name Single FETs, MOSFETs 30V 14A 27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8690 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN DFN8 Bulk SOT3; Power56 8-PowerWDFN
rDS(on) 0.0090 ohms
PD 2500 milliwatts 2500 to 37800 milliwatts
Unlock Full Specs
to access all available technical data