MOSFET N-CH 30V 17A/21A 8PQFN Product overview: FDMS8674 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8674 can be used for catalog matching and distributor lookup.
N-Channel 30V 17A (Ta), 21A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)
17A, 30V, 0.005ohm, N-Channel Power MOSFET
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133084-FDMS8674
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta), 21A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 2320pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 17A/21A 8PQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDMS8674 | FDMS8674TR-ND | FDMS8674 | 133084-FDMS8674 | FDMS8674 |
| Product Name | 30V 17A 21A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8674 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 2500 milliwatts | 2500 to 78000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | 8-PowerTDFN | DFN8 | SOT3; Power56 | 8-PowerTDFN |
| Packing Method | Bulk | Tape Reel; Reel - TR | Bulk; Bulk |