onsemi Single FETs, MOSFETs FDMS8672S

Description
N-Channel 30V 17A (Ta), 35A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 17A (Ta), 35A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS8672STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8672STR-ND
Single FETs, MOSFETs FDMS8672STR-ND
N-Channel 30V 17A (Ta), 35A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 17A (Ta), 35A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
 - FDMS8672S - Rochester Electronics
Newburyport, MA, United States
17A, 30V, 0.005ohm, N-Channel Power MOSFET, MO-240AA

17A, 30V, 0.005ohm, N-Channel Power MOSFET, MO-240AA

Supplier's Site Datasheet
Singapore, Singapore
30V 17A MOSFET Transistor
278-FDMS8672S
30V 17A MOSFET Transistor 278-FDMS8672S
MOSFET N-CH 30V 17A POWER56 Product overview: FDMS8672S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8672S can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17A POWER56 Product overview: FDMS8672S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8672S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8672S - 135639-FDMS8672S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8672S
135639-FDMS8672S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8672S 135639-FDMS8672S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135639-FDMS8672S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 2515pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135639-FDMS8672S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2515pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8672S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8672S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8672S
MOSFET N-CH 30V 17A/35A 8PQFN

MOSFET N-CH 30V 17A/35A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS8672STR-ND FDMS8672S 278-FDMS8672S 135639-FDMS8672S FDMS8672S
Product Name Single FETs, MOSFETs 30V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8672S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN DFN8 SOT3; Power56 8-PowerTDFN
rDS(on) 0.0050 ohms
PD 50000 milliwatts 2500 to 50000 milliwatts
Unlock Full Specs
to access all available technical data