24A, 30V, 0.0026ohm, N-Channel Power MOSFET
Power Field-Effect Transistor Product overview: FDMS8670 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8670 can be used for catalog matching and distributor lookup.
N-Channel 30V 24A (Ta), 42A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 30V 24A/42A 8PQFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | FDMS8670 | 278-FDMS8670 | FDMS8670TR-ND | FDMS8670 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | |
| rDS(on) | 0.0026 ohms | |||
| Package Type | DFN8 | 8-PowerTDFN | 8-PowerTDFN |