FDMS86550ET60 is an N-Channel PowerTrench MOSFET with a 60 V drain-to-source voltage rating and a continuous drain current of 245 A at 25 °C. It features a maximum on-resistance of 1.65 mΩ at 10 V gate voltage and 32 A drain current, and 2.2 mΩ at 8 V gate voltage and 27 A drain current. The device has a thermal resistance from junction to case of 0.8 °C/W and operates within a junction temperature range of -55 °C to +175 °C. It is housed in a Power 56 package, is RoHS compliant, and has been 100% UIL tested. The package is MSL1 rated and designed for low on-resistance and high efficiency in applications such as primary DC-DC conversion, secondary synchronous rectification, and load switching.
FDMS86550ET60 - N-Channel Power MOSFET, 60V, 245A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMS86550ET60-01 |
| Polarity | N-Channel |