onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86540 FDMS86540

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016091-FDMS86540 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 6435pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016091-FDMS86540 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 6435pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86540 - 016091-FDMS86540 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86540
016091-FDMS86540
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86540 016091-FDMS86540
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016091-FDMS86540 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 6435pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016091-FDMS86540
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 6435pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86540CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86540CT-ND
Single FETs, MOSFETs FDMS86540CT-ND
N-Channel 60V 20A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 20A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86540TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86540TR-ND
Single FETs, MOSFETs FDMS86540TR-ND
N-Channel 60V 20A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 20A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86540DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86540DKR-ND
Single FETs, MOSFETs FDMS86540DKR-ND
N-Channel 60V 20A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 20A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
 - FDMS86540 - Rochester Electronics
Newburyport, MA, United States
N-Channel PowerTrench MOSFET 60V, 129A

N-Channel PowerTrench MOSFET 60V, 129A

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDMS86540
N-Channel 60V MOSFET Transistor 2088-FDMS86540
MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMS86540 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86540 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMS86540 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86540 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86540 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86540
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86540
MOSFET N-CH 60V 20A/50A 8PQFN

MOSFET N-CH 60V 20A/50A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 60V 3.4 MOHM PQFN56

MOSFET FET 60V 3.4 MOHM PQFN56

Buy Now Datasheet
Mosfet, N-Ch, 60V, 129A, Power 56; Channel Type Onsemi - 46AC8817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 129A, Power 56; Channel Type Onsemi
46AC8817
Mosfet, N-Ch, 60V, 129A, Power 56; Channel Type Onsemi 46AC8817
MOSFET, N-CH, 60V, 129A, POWER 56; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:129A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:96W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 129A, POWER 56; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:129A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:96W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS86540 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86540
Single FETs, MOSFETs FDMS86540
MOSFET N-CH 60V 20A/50A 8PQFN

MOSFET N-CH 60V 20A/50A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016091-FDMS86540 FDMS86540CT-ND FDMS86540 2088-FDMS86540 FDMS86540 FDMS86540 46AC8817 FDMS86540
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86540 Single FETs, MOSFETs N-Channel 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 129A, Power 56; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 2500 to 96000 milliwatts 2.5 milliwatts 96000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-PQFN (5x6), Power56 8-PowerTDFN PQFN-WIRED Reel 8-PowerTDFN TO-3 8-PowerTDFN
Unlock Full Specs
to access all available technical data