The FDMS86540 is an N-Channel PowerTrench MOSFET designed for high-efficiency DC/DC conversion applications, featuring a maximum drain-to-source voltage of 60 V and a continuous drain current of 50 A (package limited) or 126 A (silicon limited). It has a maximum on-resistance of 3.4 mΩ at V<sub>GS</sub> = 10 V and I<sub>D</sub> = 20 A, and 4.1 mΩ at V<sub>GS</sub> = 8 V and I<sub>D</sub> = 18.5 A. The device is packaged in a Power 56 package, with a thermal resistance from junction to case of 1.3 °C/W and junction-to-ambient of 50 °C/W when mounted on a 1 in² pad of 2 oz copper. It supports operating junction temperatures from -55 °C to +150 °C and is RoHS compliant.
FDMS86540 - N-Channel PowerTrench MOSFET 60V, 129A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMS86540-01 |
| Polarity | N-Channel |