The FDMS86520 is an N-Channel PowerTrench MOSFET designed for high-efficiency DC/DC converters, motor bridges, and synchronous rectifiers. It features a maximum drain-to-source voltage of 60 V, continuous drain current of 42 A at 25 ℃, and a maximum on-resistance of 7.4 mΩ at 10 V gate voltage. The device is packaged in a Power 56 package with an operating junction temperature range of -55 ℃ to +150 ℃, and has a thermal resistance from junction to case of 1.8 ℃/W. It is RoHS compliant and features enhanced body diode technology for soft reverse recovery. The part is MSL1 rated and 100% UIL tested.
FDMS86520 - N-Channel PowerTrench MOSFET 60V, 42A, 7.4m
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMS86520-01 |
| Polarity | N-Channel |