Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER MOSFET
ONSEMI
FDMS86500DC-01 --
onsemi
FDMS86500DC-01
Description
N-Channel Dual CoolTM 56 Power Trench MOSFET 60V, 108A
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
N-Channel Dual CoolTM 56 Power Trench MOSFET 60V, 108A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
FDMS86500DC-01
FDMS86500DC-01
N-Channel Dual CoolTM 56 Power Trench MOSFET 60V, 108A
N-Channel Dual CoolTM 56 Power Trench MOSFET 60V, 108A
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Power MOSFET
Product Number
FDMS86500DC-01
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD17522Q5A 30V N Channel NexFET? Power MOSFET
CSD17522Q5A
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0124 ohms
View Details
7
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ605-ZJ-E1-AZ
2SJ605-ZJ-E1-AZ
Specs
Package Type
SOT3
View Details
Infineon Technologies AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010NE2LSIATMA1
BSC010NE2LSIATMA1
Specs
Polarity
N-Channel
Package Type
SOT3; PG-TDSON-8-7
View Details
8
suppliers
Fuji Electric Corp. of America
Power MOSFETs
Super J MOS S2 Model: FMW60N070S2HF
Specs
V
(BR)DSS
600 volts
r
DS
(on)
0.0700 ohms
I
DSS
53200 milliamps
View Details