onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86381-F085 FDMS86381-F085

Description
FDMS86381 - N-Channel PowerTrench MOSFET 80V, 30A
Request a Quote Datasheet
Description
FDMS86381 - N-Channel PowerTrench MOSFET 80V, 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMS86381-F085 - Rochester Electronics
Newburyport, MA, United States
FDMS86381 - N-Channel PowerTrench MOSFET 80V, 30A

FDMS86381 - N-Channel PowerTrench MOSFET 80V, 30A

Supplier's Site Datasheet
 - FDMS86381-F085 - Rochester Electronics
Newburyport, MA, United States
FDMS86381 - N-Channel PowerTrench MOSFET 80V, 30A

FDMS86381 - N-Channel PowerTrench MOSFET 80V, 30A

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86381-F085 - 919049-FDMS86381-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86381-F085
919049-FDMS86381-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86381-F085 919049-FDMS86381-F085
Manufacturer: ON Semiconductor Win Source Part Number: 919049-FDMS86381-F08 5 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 30A (Tc) 50W (Tj) Surface Mount Power56 Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: FDMS86381 Categories: Discrete Semiconductor Products Case / Package: Power56 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS86381_F085TR, FDMS86381_F085DKR, FDMS86381_F085DKR-ND , FDMS86381_F085CT-ND, FDMS86381_F085, FDMS86381-F085DKR, FDMS86381_F085CT, FDMS86381_F085TR-ND, FDMS86381-F085CT, FDMS86381-F085TR

Manufacturer: ON Semiconductor
Win Source Part Number: 919049-FDMS86381-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 30A (Tc) 50W (Tj) Surface Mount Power56
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMS86381
Categories: Discrete Semiconductor Products
Case / Package: Power56
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86381_F085TR, FDMS86381_F085DKR, FDMS86381_F085DKR-ND, FDMS86381_F085CT-ND, FDMS86381_F085, FDMS86381-F085DKR, FDMS86381_F085CT, FDMS86381_F085TR-ND, FDMS86381-F085CT, FDMS86381-F085TR

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 30A MOSFET Transistor
278-FDMS86381-F085
N-Channel 80V 30A MOSFET Transistor 278-FDMS86381-F085
N-Channel PowerTrench® MOSFET 80V, 30A, 22mΩ, PQFN 5x6 8L (Power 56), 3000-REEL Product overview: FDMS86381-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86381-F085 can be used for catalog matching and distributor lookup.

N-Channel PowerTrench® MOSFET 80V, 30A, 22mΩ, PQFN 5x6 8L (Power 56), 3000-REEL Product overview: FDMS86381-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86381-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS86381-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86381-F085TR-ND
Single FETs, MOSFETs FDMS86381-F085TR-ND
N-Channel 80V 30A (Tc) 50W (Tj) Surface Mount Power56

N-Channel 80V 30A (Tc) 50W (Tj) Surface Mount Power56

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 80V N-Chnl Power Trench MOSFET

MOSFET 80V N-Chnl Power Trench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 80V, 30A, Power56-8; Transistor Polarity Onsemi - 96Y9210 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 30A, Power56-8; Transistor Polarity Onsemi
96Y9210
Mosfet, N-Ch, 80V, 30A, Power56-8; Transistor Polarity Onsemi 96Y9210
MOSFET, N-CH, 80V, 30A, POWER56-8; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0172ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 30A, POWER56-8; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0172ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86381-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86381-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86381-F085
MOSFET N-CH 80V 30A POWER56

MOSFET N-CH 80V 30A POWER56

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS86381-F085 919049-FDMS86381-F085 278-FDMS86381-F085 FDMS86381-F085TR-ND FDMS86381-F085 96Y9210 FDMS86381-F085
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86381-F085 N-Channel 80V 30A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 30A, Power56-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type PQFN8 SOT3; Power56 8-PowerVDFN TO-3 Surface Mount
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data