N-Channel PowerTrench® MOSFET 80V, 65A, 7.5mΩ, PQFN 5x6 8L (Power 56), 3000-REEL Product overview: FDMS86369-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86369-F085 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 871667-FDMS86369-F08
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 65A (Tc) 107W (Tc) Surface Mount Power56
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMS86369
Categories: Discrete Semiconductor Products
Case / Package: Power56
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86369_F085TR-ND,
N-Channel 80V 65A (Tc) 107W (Tc) Surface Mount Power56
Power Field-Effect Transistor, N-Channel MOSFET
MOSFET N-CH 80V 65A POWER56
MOSFET NMOS PWR56 80V 7.5 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDMS86369-F085 | 871667-FDMS86369-F085 | FDMS86369-F085TR-ND | FDMS86369-F085 | FDMS86369-F085 | FDMS86369-F085 |
| Product Name | N-Channel 80V 65A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86369-F085 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |