onsemi N-Channel 100V MOSFET Transistor FDMS86102LZ

Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86102LZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86102LZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDMS86102LZ
N-Channel 100V MOSFET Transistor 2088-FDMS86102LZ
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86102LZ can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86102LZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86102LZ - 1038258-FDMS86102LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86102LZ
1038258-FDMS86102LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86102LZ 1038258-FDMS86102LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038258-FDMS86102LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 22A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1305pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038258-FDMS86102LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7A (Ta), 22A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1305pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - FDMS86102LZ - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 7A, 100V, 0.025ohm, N-Channel, MOSFET, MO-240AA

Power Field-Effect Transistor, 7A, 100V, 0.025ohm, N-Channel, MOSFET, MO-240AA

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS86102LZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86102LZDKR-ND
Single FETs, MOSFETs FDMS86102LZDKR-ND
N-Channel 100V 7A (Ta), 22A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 7A (Ta), 22A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86102LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86102LZTR-ND
Single FETs, MOSFETs FDMS86102LZTR-ND
N-Channel 100V 7A (Ta), 22A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 7A (Ta), 22A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86102LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86102LZCT-ND
Single FETs, MOSFETs FDMS86102LZCT-ND
N-Channel 100V 7A (Ta), 22A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 7A (Ta), 22A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86102LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86102LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86102LZ
MOSFET N-CH 100V 7A/22A 8PQFN

MOSFET N-CH 100V 7A/22A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMS86102LZ 1038258-FDMS86102LZ FDMS86102LZ FDMS86102LZDKR-ND FDMS86102LZ FDMS86102LZ
Product Name N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86102LZ Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 69 milliwatts 2500 to 69000 milliwatts
Package Type Reel SOT3; 8-PQFN (5x6), Power56 PQFN-WIRED-CPR 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data