Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038253-FDMS8560S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 65W (Tc)
Family Name: FDMS8560S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 30A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 1mA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 4350pF @ 13V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): CSD16407Q5C; CSD16325Q5C; CSD16321Q5C; CSD16414Q5;
Introduction Date: September 28, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel 25V 30A (Ta), 70A (Tc) 2.5W (Ta), 65W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs 25/12V Dual Cool PowerTrench MOSFET Product overview: FDMS8560S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8560S can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 35A, 25V, 0.0018ohm, N-Channel, MOSFET, MO-240AA
MOSFET 25/12V Dual Cool PowerTrench MOSFET
MOSFET N-CH 25V 30A/70A 8PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038253-FDMS8560S | FDMS8560STR-ND | 2088-FDMS8560S | FDMS8560S | FDMS8560S | FDMS8560S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8560S | Single FETs, MOSFETs | Dual 12V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 25 volts | |||||
| PD | 2500 to 65000 milliwatts | 65 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) |