onsemi P-Channel Dual 150V MOSFET Transistor FDMS8095AC

Description
MOSFETs PT5 150V Dual N & P-Channel Power Product overview: FDMS8095AC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8095AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs PT5 150V Dual N & P-Channel Power Product overview: FDMS8095AC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8095AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 150V MOSFET Transistor
2088-FDMS8095AC
P-Channel Dual 150V MOSFET Transistor 2088-FDMS8095AC
MOSFETs PT5 150V Dual N & P-Channel Power Product overview: FDMS8095AC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8095AC can be used for catalog matching and distributor lookup.

MOSFETs PT5 150V Dual N & P-Channel Power Product overview: FDMS8095AC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8095AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FDMS8095AC - Rochester Electronics
Newburyport, MA, United States
Dual N & P-Channel PowerTrench MOSFET 150V

Dual N & P-Channel PowerTrench MOSFET 150V

Supplier's Site Datasheet
 - FDMS8095AC - Rochester Electronics
Newburyport, MA, United States
Dual N & P-Channel PowerTrench MOSFET 150V

Dual N & P-Channel PowerTrench MOSFET 150V

Supplier's Site Datasheet
FET, MOSFET Arrays - FDMS8095ACTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS8095ACTR-ND
FET, MOSFET Arrays FDMS8095ACTR-ND
Mosfet Array N and P-Channel 150V 6.2A, 1A 2.3W Surface Mount 8-MLP (5x6), Power56

Mosfet Array N and P-Channel 150V 6.2A, 1A 2.3W Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8095AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8095AC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8095AC
MOSFET N/P-CH 150V 6.2A 8MLP

MOSFET N/P-CH 150V 6.2A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PT5 150V Dual N & P-Channel Power

MOSFET PT5 150V Dual N & P-Channel Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMS8095AC FDMS8095AC FDMS8095ACTR-ND FDMS8095AC FDMS8095AC
Product Name P-Channel Dual 150V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data