Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774478-FDMS8050ET30
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 55A (Ta), 423A (Tc)
Family Name: FDMS8050ET30
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: Power56
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 750μA
Gate Charge (Qg) (Maximum) @ Vgs: 285nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 22610pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.3W (Ta), 180W (Tc)
Rds On (Maximum) @ Id, Vgs: 0.65 mOhm @ 55A, 10V
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 30V 55A (Ta), 423A (Tc) 3.3W (Ta), 180W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 55A (Ta), 423A (Tc) 3.3W (Ta), 180W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 55A (Ta), 423A (Tc) 3.3W (Ta), 180W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs N-Channel PowerTrench MOSFET Product overview: FDMS8050ET30 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8050ET30 can be used for catalog matching and distributor lookup.
MOSFET FET 30V 0.65 MOHM PQFN56
MOSFET, N-CH, 30V, 423A, POWER 56-8; Transistor Polarity:N Channel; Continuous Drain Current Id:423A; Drain Source Voltage Vds:30V; On Resistance Rds(on):500µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes
MOSFET N-CH 30V 55A/423A POWER56
N-Channel PowerTrench MOSFET 30V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774478-FDMS8050ET30 | FDMS8050ET30CT-ND | 2088-FDMS8050ET30 | FDMS8050ET30 | 46AC0791 | FDMS8050ET30 | FDMS8050ET30 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8050ET30 | Single FETs, MOSFETs | N-Channel MOSFET Transistor | MOSFET | Mosfet, N-Ch, 30V, 423A, Power 56-8; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 3300 to 180000 milliwatts | 180 milliwatts | 3300 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3 | 8-PowerTDFN | Reel | TO-3 | 8-PowerTDFN | 8-PowerTDFN | |
| Packing Method | Tape Reel; Reel package | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |