onsemi Single FETs, MOSFETs FDMS8023S

Description
N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS8023STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8023STR-ND
Single FETs, MOSFETs FDMS8023STR-ND
N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8023SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8023SDKR-ND
Single FETs, MOSFETs FDMS8023SDKR-ND
N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8023SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8023SCT-ND
Single FETs, MOSFETs FDMS8023SCT-ND
N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 26A (Ta), 49A (Tc) 2.5W (Ta), 59W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 30V 49A MOSFET Transistor
278-FDMS8023S
SMD 30V 49A MOSFET Transistor 278-FDMS8023S
N-Ch MOSFET 30V 49A 2.4mR SyncFET Surface Mount Product overview: FDMS8023S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8023S can be used for catalog matching and distributor lookup.

N-Ch MOSFET 30V 49A 2.4mR SyncFET Surface Mount Product overview: FDMS8023S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8023S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FDMS8023S - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 26A, 30V, 0.0024ohm, N-Channel, MOSFET, MO-240AA

Power Field-Effect Transistor, 26A, 30V, 0.0024ohm, N-Channel, MOSFET, MO-240AA

Supplier's Site Datasheet
 - FDMS8023S - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 26A, 30V, 0.0024ohm, N-Channel, MOSFET, MO-240AA

Power Field-Effect Transistor, 26A, 30V, 0.0024ohm, N-Channel, MOSFET, MO-240AA

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8023S - 1038247-FDMS8023S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8023S
1038247-FDMS8023S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8023S 1038247-FDMS8023S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038247-FDMS8023S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 59W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 26A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3550pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038247-FDMS8023S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 59W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 26A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3550pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8023S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS8023S
Single FETs, MOSFETs FDMS8023S
POWER FIELD-EFFECT TRANSISTOR, 2

POWER FIELD-EFFECT TRANSISTOR, 2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Channel PowerTrench SyncFET

MOSFET 30V N-Channel PowerTrench SyncFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8023S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8023S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8023S
MOSFET N-CH 30V 26A/49A 8PQFN

MOSFET N-CH 30V 26A/49A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS8023STR-ND 278-FDMS8023S FDMS8023S 1038247-FDMS8023S FDMS8023S FDMS8023S FDMS8023S
Product Name Single FETs, MOSFETs SMD 30V 49A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8023S Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN PQFN-WIRED SOT3; Power56 8-PowerTDFN 8-PowerTDFN
PD 59000 milliwatts 2500 to 59000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
rDS(on) 0.0024 ohms
Unlock Full Specs
to access all available technical data