FDMS7700S - Dual N-Channel, MOSFET - Power
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173840-FDMS7700S
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 12A, 22A
Power - Max: 1W
Family Name: FDMS7700S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power56
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1750pF @ 15V
Rds On (Maximum) @ Id, Vgs: 7.5 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): CSD87350Q5D;
Introduction Date: September 28, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Mosfet Array 2 N-Channel (Dual) 30V 12A, 22A 1W Surface Mount Power56
MOSFETs 30V Dual N-Channel PowerTrench Product overview: FDMS7700S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7700S can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 12A/22A POWER56
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1W RoHS Compliant: Yes
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1W RoHS Compliant: Yes
MOSFET 30V Dual N-Channel PowerTrench
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS7700S | 1173840-FDMS7700S | FDMS7700STR-ND | 2088-FDMS7700S | FDMS7700S | 64R3033 | FDMS7700S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7700S | FET, MOSFET Arrays | N-Channel Dual 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor; Transistor Polarity Onsemi | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| Package Type | DFN-8 | SOT3 | 8-PowerWDFN | Reel | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| TJ | -55 to 150 C (-67 to 302 F) | ||||||
| MOSFET Operating Mode | Enhancement |