onsemi Single FETs, MOSFETs FDMS7692

Description
N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS7692DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7692DKR-ND
Single FETs, MOSFETs FDMS7692DKR-ND
N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7692CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7692CT-ND
Single FETs, MOSFETs FDMS7692CT-ND
N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7692TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7692TR-ND
Single FETs, MOSFETs FDMS7692TR-ND
N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 14A (Ta), 28A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDMS7692
20V MOSFET Transistor 2088-FDMS7692
MOSFETs PT7 30/20V Nch PowerTrench Product overview: FDMS7692 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7692 can be used for catalog matching and distributor lookup.

MOSFETs PT7 30/20V Nch PowerTrench Product overview: FDMS7692 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7692 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7692 - 016081-FDMS7692 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7692
016081-FDMS7692
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7692 016081-FDMS7692
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016081-FDMS7692 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 28A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016081-FDMS7692
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 28A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS7692 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS7692
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS7692
MOSFET N-CH 30V 14A/28A 8PQFN

MOSFET N-CH 30V 14A/28A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMS7692
MOSFET FDMS7692
MOSFET PT7 30/20V Nch PowerTrench

MOSFET PT7 30/20V Nch PowerTrench

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS7692DKR-ND 2088-FDMS7692 016081-FDMS7692 FDMS7692 FDMS7692
Product Name Single FETs, MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7692 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Reel SOT3; 8-PQFN (5x6), Power56 8-PowerTDFN
MOSFET Operating Mode Enhancement
PD 27 milliwatts 2500 to 27000 milliwatts
Unlock Full Specs
to access all available technical data