Power Field-Effect Transistor, 16A, 30V, 0.0063ohm, N-Channel, MOSFET, MO-240AA
MOSFETs 30V/20V N-Channel PowerTrench MOSFET Product overview: FDMS7682 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7682 can be used for catalog matching and distributor lookup.
N-Channel 30V 16A (Ta), 22A (Tc) 2.5W (Ta), 33W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 16A (Ta), 22A (Tc) 2.5W (Ta), 33W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 16A (Ta), 22A (Tc) 2.5W (Ta), 33W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016080-FDMS7682
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 22A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1885pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 30V 16A/22A 8PQFN
MOSFET N-CH 30V 16A/22A 8PQFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMS7682 | 2088-FDMS7682 | FDMS7682DKR-ND | 016080-FDMS7682 | FDMS7682 | FDMS7682 |
| Product Name | N-Channel 30V 20V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7682 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |
| rDS(on) | 0.0063 ohms | |||||
| Package Type | PQFN-WIRED-CPR | Reel | 8-PowerTDFN | SOT3; Power56 | 8-PowerTDFN | Surface Mount |
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| MOSFET Operating Mode | Enhancement |