Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016078-FDMS7678
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.5A (Ta), 26A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2410pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFETs 30V/20V N-Ch PowerTrench SyncFET Product overview: FDMS7678 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7678 can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 17.5A, 30V, 0.0055ohm, N-Channel, MOSFET, MO-240AA
N-Channel 30V 17.5A (Ta), 26A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 17.5A (Ta), 26A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 17.5A (Ta), 26A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET Transistor, N Channel, 26 A, 30 V, 0.0047 ohm, 10 V, 1.5 V RoHS Compliant: Yes
MOSFET N-CH 30V 17.5A/26A 8PQFN
MOSFET N-CH 30V 17.5A/26A 8PQFN
MOSFET 30V/20V N-Ch PowerTrench SyncFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016078-FDMS7678 | 2088-FDMS7678 | FDMS7678 | FDMS7678DKR-ND | 55W4085 | FDMS7678 | FDMS7678 | FDMS7678 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7678 | 30V 20V MOSFET Transistor | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 26 A, 30 V, 0.0047 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||||
| PD | 2300 to 41000 milliwatts | 41 milliwatts | 2300 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; 8-PQFN (5x6), Power56 | Reel | PQFN-WIRED-CPR | 8-PowerTDFN | TO-3 | 8-PowerTDFN | 8-PowerTDFN |