onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7670 FDMS7670

Description
Power Field-Effect Transistor, 21A, 30V, 0.0038ohm, N-Channel, MOSFET, MO-240AA
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 21A, 30V, 0.0038ohm, N-Channel, MOSFET, MO-240AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMS7670 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 21A, 30V, 0.0038ohm, N-Channel, MOSFET, MO-240AA

Power Field-Effect Transistor, 21A, 30V, 0.0038ohm, N-Channel, MOSFET, MO-240AA

Supplier's Site Datasheet
 - FDMS7670 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 21A, 30V, 0.0038ohm, N-Channel, MOSFET, MO-240AA

Power Field-Effect Transistor, 21A, 30V, 0.0038ohm, N-Channel, MOSFET, MO-240AA

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7670 - 066997-FDMS7670 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7670
066997-FDMS7670
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7670 066997-FDMS7670
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066997-FDMS7670 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 22A (Ta), 42A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 4225pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066997-FDMS7670
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Ta), 42A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 4225pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7670TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7670TR-ND
Single FETs, MOSFETs FDMS7670TR-ND
N-Channel 30V 21A (Ta), 42A (Tc) 2.5W (Ta), 62W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 21A (Ta), 42A (Tc) 2.5W (Ta), 62W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7670DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7670DKR-ND
Single FETs, MOSFETs FDMS7670DKR-ND
N-Channel 30V 21A (Ta), 42A (Tc) 2.5W (Ta), 62W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 21A (Ta), 42A (Tc) 2.5W (Ta), 62W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7670CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7670CT-ND
Single FETs, MOSFETs FDMS7670CT-ND
N-Channel 30V 21A (Ta), 42A (Tc) 2.5W (Ta), 62W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 21A (Ta), 42A (Tc) 2.5W (Ta), 62W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 42A MOSFET Transistor
278-FDMS7670
30V 42A MOSFET Transistor 278-FDMS7670
N-Ch MOSFET 30V 3.8mR 42A SM Product overview: FDMS7670 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7670 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 30V 3.8mR 42A SM Product overview: FDMS7670 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7670 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMS7670
MOSFET FDMS7670
MOSFET 30V 42A N-Channel PowerTrench

MOSFET 30V 42A N-Channel PowerTrench

Buy Now Datasheet
Mosfet, N Channel, 30V, 0.0029Ohm, 42A, Power 56-8; Channel Type Onsemi - 84W8863 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 0.0029Ohm, 42A, Power 56-8; Channel Type Onsemi
84W8863
Mosfet, N Channel, 30V, 0.0029Ohm, 42A, Power 56-8; Channel Type Onsemi 84W8863
MOSFET, N CHANNEL, 30V, 0.0029OHM, 42A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:62W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 0.0029OHM, 42A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:62W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDMS7670 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS7670
Single FETs, MOSFETs FDMS7670
MOSFET N-CH 30V 21A/42A 8PQFN

MOSFET N-CH 30V 21A/42A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS7670 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS7670
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS7670
MOSFET N-CH 30V 21A/42A 8PQFN

MOSFET N-CH 30V 21A/42A 8PQFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS7670 066997-FDMS7670 FDMS7670TR-ND 278-FDMS7670 FDMS7670 84W8863 FDMS7670 FDMS7670
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7670 Single FETs, MOSFETs 30V 42A MOSFET Transistor MOSFET Mosfet, N Channel, 30V, 0.0029Ohm, 42A, Power 56-8; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
rDS(on) 0.0038 ohms
Package Type PQFN-WIRED SOT3; Power56 8-PowerTDFN TO-3 8-PowerTDFN Surface Mount
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data