N-Channel 25V 15A (Ta), 29A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 25V 15A (Ta), 29A (Tc) 2.5W (Ta), 27W (Tc) Surface Mount 8-PQFN (5x6)
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FDMS7580 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7580 can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 15A, 25V, 0.0075ohm, N-Channel, MOSFET
Power Field-Effect Transistor, 15A, 25V, 0.0075ohm, N-Channel, MOSFET
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066996-FDMS7580
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 15A (Ta), 29A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1190pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 25V 15A/29A 8PQFN
MOSFET 25V 20A 7.5mOhm N-Ch PowerTrench
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS7580TR-ND | 278-FDMS7580 | FDMS7580 | 066996-FDMS7580 | FDMS7580 | FDMS7580 |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7580 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | Bulk | DFN8 | SOT3; Power56 | 8-PowerTDFN | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.1540 kS | |||||
| PD | 59 milliwatts | 2500 to 27000 milliwatts |