Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038240-FDMS7572S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 46W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 23A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2780pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
25V 49A N-CH MOSFET 2.9mR SyncFET Surface Mount Product overview: FDMS7572S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7572S can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 23A, 25V, 0.0029ohm, N-Channel, MOSFET, MO-240AA
Power Field-Effect Transistor, 23A, 25V, 0.0029ohm, N-Channel, MOSFET, MO-240AA
N-Channel 25V 23A (Ta), 49A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 25V 23A (Ta), 49A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 25V 23A/49A 8QFN
MOSFET N-CH 25V 23A/49A 8PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1038240-FDMS7572S | 278-FDMS7572S | FDMS7572S | FDMS7572STR-ND | FDMS7572S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7572S | SMD 25V 49A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 25 volts | ||||
| PD | 2500 to 46000 milliwatts | 46000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |