The FDMS6681Z is a P-channel PowerTrench MOSFET designed for load switch applications, offering a drain-to-source voltage rating of -30 V and a continuous drain current of -122 A at TC = 25°C. It features a low on-resistance of 3.2 mΩ at VGS = -10 V and -21.1 A, and is housed in a Power 56 (PQFN8) package with dimensions specified as 5 mm × 6 mm. The device provides 8 kV HBM ESD protection, RoHS compliance, and MSL1 robustness. Thermal resistance from junction to case is 1.7 °C/W. It operates from -55°C to +150°C and meets AEC-Q200 automotive qualification standards.
FDMS6681Z - 30V P-Channel PowerTrench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMS6681Z-P |
| Polarity | P-Channel |