N-Channel Power Trench MOSFET designed for automotive and 12V system switching applications, housed in a Power 56 package with a thermal resistance junction-to-case of 3.6°C/W. It has a drain-to-source voltage rating of 60V, continuous drain current of 17.6A at 25°C, and a typical on-resistance of 26mΩ at VGS=10V. The device meets AEC-Q101 qualifications and is RoHS compliant, with an operating temperature range of -55°C to +175°C.
N-Channel Power Trench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMS5362LF085 |
| Polarity | N-Channel |