POWER FIELD-EFFECT TRANSISTOR, 9 Product overview: FDMS4435BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS4435BZ can be used for catalog matching and distributor lookup.
P-Channel 30V 9A (Ta), 18A (Tc) 2.5W (Ta), 39W (Tc) Surface Mount 8-PQFN (5x6)
P-Channel 30V 9A (Ta), 18A (Tc) 2.5W (Ta), 39W (Tc) Surface Mount 8-PQFN (5x6)
P-Channel 30V 9A (Ta), 18A (Tc) 2.5W (Ta), 39W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET P-CH 30V 9A/18A 8PQFN
MOSFET P-CH 30V 9A/18A 8PQFN
MOSFET, P CHANNEL, 30V, 18A, POWER56; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes
30V 20mΩ@10V,9A 3V@250uA P Channel PQFN-8(5x6) MOSFETs ROHS
MOSFET P-Channel PowerTrench MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDMS4435BZ | FDMS4435BZTR-ND | FDMS4435BZ | FDMS4435BZ | 88T3308 | FDMS4435BZ | FDMS4435BZ |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P Channel, 30V, 18A, Power56; Channel Type Onsemi | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0250 kS | ||||||
| PD | 39 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |