MOSFET N-CH 80V 19A/136A 8PQFN
MOSFET N-CH 80V 19A/136A 8PQFN
N-Channel 19A (Ta), 136A (Tc) Surface Mount 8-PQFN (5x6)
FDMS3D5N08LC - Power MOSFET 80V Single N Channel, 136A, in Power 56 Package.
MOSFET N-CH 80V 19A/136A 8PQFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-FDMS3D5N08LCCT-ND | FDMS3D5N08LC | FDMS3D5N08LC | FDMS3D5N08LC |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |