2 N-Ch MOSFET, 25V, 18A, 3.4mR, Surface Mount, 3000/Reel Product overview: FDMS3615S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3615S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130819-FDMS3615S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 16A, 18A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1765pF @ 13V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET DUAL N-Channel PowerTrench MOSFET
MOSFET 2N-CH 25V 16A/18A POWER56
SMALL SIGNAL FIELD-EFFECT TRANSI
MOSFET 2N-CH 25V 16A/18A POWER56
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-FDMS3615S | 130819-FDMS3615S | FDMS3615S | FDMS3615S | FDMS3615S | FDMS3615S |
| Product Name | SMD 25V 18A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3615S | MOSFET | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | N-Channel; 2 N-Channel (Dual) Asymmetrical | ||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| V(BR)DSS | 25 volts | 25 volts | 25 volts |