onsemi FET, MOSFET Arrays FDMS3604S

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMS3604SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS3604SDKR-ND
FET, MOSFET Arrays FDMS3604SDKR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56

Buy Now Datasheet
FET, MOSFET Arrays - FDMS3604STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS3604STR-ND
FET, MOSFET Arrays FDMS3604STR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56

Buy Now Datasheet
FET, MOSFET Arrays - FDMS3604SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS3604SCT-ND
FET, MOSFET Arrays FDMS3604SCT-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3604S - 016062-FDMS3604S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3604S
016062-FDMS3604S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3604S 016062-FDMS3604S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016062-FDMS3604S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A, 23A Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1785pF @ 15V Maximum Rds On at Id,Vgs: 8 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): SIZ916DT-T1-GE3; AON6971; AON6978; FDMS3604S; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016062-FDMS3604S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A, 23A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1785pF @ 15V
Maximum Rds On at Id,Vgs: 8 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): SIZ916DT-T1-GE3; AON6971; AON6978; FDMS3604S;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDMS3604S
MOSFET Transistor 2088-FDMS3604S
MOSFETs PowerTrench Power Stage Product overview: FDMS3604S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3604S can be used for catalog matching and distributor lookup.

MOSFETs PowerTrench Power Stage Product overview: FDMS3604S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3604S can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DUAL N-CH. ER TRENCH MO

MOSFET DUAL N-CH. ER TRENCH MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS3604S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS3604S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS3604S
MOSFET 2N-CH 30V 13A/23A POWER56

MOSFET 2N-CH 30V 13A/23A POWER56

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS3604SDKR-ND 016062-FDMS3604S 2088-FDMS3604S FDMS3604S FDMS3604S
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3604S MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN SOT3; Power56 Reel
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 1000 milliwatts 2.2 milliwatts
Unlock Full Specs
to access all available technical data