Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038234-FDMS3602S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 15A, 26A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1680pF @ 13V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
25V 26A 5.6mR Asymmetric Dual N-Channel MOSFET, Surface Mount Product overview: FDMS3602S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 25V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 25V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3602S can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 25V 15A, 26A 1W Surface Mount Power56
DUAL N CHANNEL MOSFET, 25V, 40A, POWER56, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0044ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET 25V Dual N-Channel PowerTrench MOSFET
MOSFET 2N-CH 25V 15A/26A POWER56
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038234-FDMS3602S | 289-FDMS3602S | FDMS3602STR-ND | 54T8337 | FDMS3602S | FDMS3602S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3602S | N-Channel Dual SMD 25V MOSFET Transistor | FET, MOSFET Arrays | Dual N Channel Mosfet, 25V, 40A, Power56, Full Reel; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 25 volts | |||||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |