onsemi Single FETs, MOSFETs FDMS3500

Description
FDMS3500 - Power Field-Effect Transistor, 9.2A, 75V, 0.0145ohm, N-Channel, MOSFET
Request a Quote Datasheet
Description
FDMS3500 - Power Field-Effect Transistor, 9.2A, 75V, 0.0145ohm, N-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMS3500 - Rochester Electronics
Newburyport, MA, United States
FDMS3500 - Power Field-Effect Transistor, 9.2A, 75V, 0.0145ohm, N-Channel, MOSFET

FDMS3500 - Power Field-Effect Transistor, 9.2A, 75V, 0.0145ohm, N-Channel, MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS3500DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS3500DKR-ND
Single FETs, MOSFETs FDMS3500DKR-ND
N-Channel 75V 9.2A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 75V 9.2A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS3500TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS3500TR-ND
Single FETs, MOSFETs FDMS3500TR-ND
N-Channel 75V 9.2A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 75V 9.2A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS3500CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS3500CT-ND
Single FETs, MOSFETs FDMS3500CT-ND
N-Channel 75V 9.2A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 75V 9.2A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3500 - 016061-FDMS3500 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3500
016061-FDMS3500
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3500 016061-FDMS3500
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016061-FDMS3500 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 9.2A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 91nC @ 10V Max Input Capacitance: 4765pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 11.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016061-FDMS3500
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 9.2A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 91nC @ 10V
Max Input Capacitance: 4765pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 75V MOSFET Transistor
2088-FDMS3500
N-Channel 75V MOSFET Transistor 2088-FDMS3500
MOSFETs 75V N-Channel PowerTrench Product overview: FDMS3500 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3500 can be used for catalog matching and distributor lookup.

MOSFETs 75V N-Channel PowerTrench Product overview: FDMS3500 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3500 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMS3500
MOSFET FDMS3500
MOSFET 75V N-Channel PowerTrench

MOSFET 75V N-Channel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS3500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS3500
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS3500
MOSFET N-CH 75V PWR CLIP 56

MOSFET N-CH 75V PWR CLIP 56

Supplier's Site
Single FETs, MOSFETs - FDMS3500 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS3500
Single FETs, MOSFETs FDMS3500
POWER FIELD-EFFECT TRANSISTOR, 9

POWER FIELD-EFFECT TRANSISTOR, 9

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS3500 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS3500
Single FETs, MOSFETs FDMS3500
MOSFET N-CH 75V PWR CLIP 56

MOSFET N-CH 75V PWR CLIP 56

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS3500 FDMS3500DKR-ND 016061-FDMS3500 2088-FDMS3500 FDMS3500 FDMS3500 FDMS3500
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3500 N-Channel 75V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
rDS(on) 0.0145 ohms
Package Type PQFN-WIRED-RIBON 8-PowerTDFN SOT3; Power56 Reel 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 75 volts 75 volts
Unlock Full Specs
to access all available technical data