onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2508SDC FDMS2508SDC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919036-FDMS2508SDC Series: Dual Cool™, PowerTrench®, SyncFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 25 V 34A (Ta), 49A (Tc) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: FDMS25 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS2508SDCCT, FDMS2508SDCTR, FDMS2508SDCDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919036-FDMS2508SDC Series: Dual Cool™, PowerTrench®, SyncFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 25 V 34A (Ta), 49A (Tc) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: FDMS25 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS2508SDCCT, FDMS2508SDCTR, FDMS2508SDCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2508SDC - 919036-FDMS2508SDC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2508SDC
919036-FDMS2508SDC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2508SDC 919036-FDMS2508SDC
Manufacturer: ON Semiconductor Win Source Part Number: 919036-FDMS2508SDC Series: Dual Cool™, PowerTrench®, SyncFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 25 V 34A (Ta), 49A (Tc) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: FDMS25 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS2508SDCCT, FDMS2508SDCTR, FDMS2508SDCDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919036-FDMS2508SDC
Series: Dual Cool™, PowerTrench®, SyncFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 34A (Ta), 49A (Tc) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMS25
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS2508SDCCT, FDMS2508SDCTR, FDMS2508SDCDKR

Buy Now Datasheet
Single FETs, MOSFETs - FDMS2508SDCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS2508SDCTR-ND
Single FETs, MOSFETs FDMS2508SDCTR-ND
N-Channel 25V 34A (Ta), 49A (Tc) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 25V 34A (Ta), 49A (Tc) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS2508SDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS2508SDC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS2508SDC
MOSFET N-CH 25V 34A/49A DLCOOL56

MOSFET N-CH 25V 34A/49A DLCOOL56

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 919036-FDMS2508SDC FDMS2508SDCTR-ND FDMS2508SDC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2508SDC Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data