FDMS037N08B is an N-channel MOSFET designed for synchronous rectification and power switching applications, featuring a 75 V drain-source voltage rating, 100 A continuous drain current, and a typical on-resistance of 3.01 mΩ at 10 V gate voltage. It is packaged in a PQFN-8 (5 × 6 mm, 1.27 mm pitch) case with a maximum junction-to-case thermal resistance of 1.2 °C/W and operates from -55 °C to +150 °C. The device complies with RoHS standards and has a reverse recovery charge of 84 nC with a soft-recovery body diode.
FDMS037N08B - N-Channel PowerTrench MOSFET 75V, 100A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMS037N08B-01 |
| Polarity | N-Channel |