onsemi N-Channel 80V 20V MOSFET Transistor FDMS004N08C

Description
MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMS004N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS004N08C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMS004N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS004N08C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 20V MOSFET Transistor
2088-FDMS004N08C
N-Channel 80V 20V MOSFET Transistor 2088-FDMS004N08C
MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMS004N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS004N08C can be used for catalog matching and distributor lookup.

MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMS004N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS004N08C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS004N08C - 919031-FDMS004N08C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS004N08C
919031-FDMS004N08C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS004N08C 919031-FDMS004N08C
Manufacturer: ON Semiconductor Win Source Part Number: 919031-FDMS004N08C Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 126A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMS004 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6), Power56 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919031-FDMS004N08C
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 126A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS004
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6), Power56
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
 - FDMS004N08C - Rochester Electronics
Newburyport, MA, United States
FDMS004N08C - N-Channel Shielded Gate PowerTrench MOSFET 80V, 126A

FDMS004N08C - N-Channel Shielded Gate PowerTrench MOSFET 80V, 126A

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-FDMS004N08CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS004N08CTR-ND
Single FETs, MOSFETs 488-FDMS004N08CTR-ND
N-Channel 80V 126A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56

N-Channel 80V 126A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS004N08CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS004N08CDKR-ND
Single FETs, MOSFETs 488-FDMS004N08CDKR-ND
MOSFET N-CH 80V 126A 8PQFN

MOSFET N-CH 80V 126A 8PQFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS004N08CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS004N08CCT-ND
Single FETs, MOSFETs 488-FDMS004N08CCT-ND
MOSFET N-CH 80V 126A 8PQFN

MOSFET N-CH 80V 126A 8PQFN

Buy Now Datasheet
Single FETs, MOSFETs - FDMS004N08C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS004N08C
Single FETs, MOSFETs FDMS004N08C
MOSFET N-CH 80V 126A 8PQFN

MOSFET N-CH 80V 126A 8PQFN

Supplier's Site Datasheet
MOSFET N-CH 80V 126A 8PQFN - 598-FDMS004N08C - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 126A 8PQFN
598-FDMS004N08C
MOSFET N-CH 80V 126A 8PQFN 598-FDMS004N08C
MOSFET N-CH 80V 126A 8PQFN

MOSFET N-CH 80V 126A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V/20V N-Channel PTNG MOSFET

MOSFET 80V/20V N-Channel PTNG MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS004N08C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS004N08C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS004N08C
MOSFET N-CH 80V 126A 8PQFN

MOSFET N-CH 80V 126A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMS004N08C 919031-FDMS004N08C FDMS004N08C 488-FDMS004N08CTR-ND FDMS004N08C 598-FDMS004N08C FDMS004N08C FDMS004N08C
Product Name N-Channel 80V 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS004N08C Single FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 80V 126A 8PQFN MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0980 kS
PD 125 milliwatts 125000 milliwatts 125000 milliwatts
Package Type Reel SOT3; 8-PQFN (5x6), Power56 PQFN-PD-56PC 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data