MOSFET N-CH 80V 22A/147A POWER56
N-Channel 80V 22A (Ta), 147A (Tc) 2.7W (Ta), 125W (Tc) Surface Mount Power56
MOSFET N-CH 80V 22A/147A POWER56
FDMS003 - N-Channel Shielded Gate PowerTrench MOSFET 80 V
N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 147 A, 3.1 mΩ, 3000-REEL Product overview: FDMS003N08C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 147 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 147 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS003N08C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017562-FDMS003N08C
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 147A (Tc)
Rds On (Max) @ Id, Vgs: 3.1mOhm @ 56A, 10V
Vgs(th) (Max) @ Id: 4V @ 310µA
Power Dissipation (Max): 2.7W (Ta), 125W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5350 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FDMS003
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
MOSFET N-CH 80V 22A/147A POWER56
MOSFET N-CH 80V 22A/147A POWER56
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-FDMS003N08CCT-ND | FDMS003N08C | 278-FDMS003N08C | 1017562-FDMS003N08C | FDMS003N08C | FDMS003N08C | FDMS003N08C |
| Product Name | Single FETs, MOSFETs | N-Channel 80 V 147 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | PQFN-PD-56PC | SOT3 | 8-PowerTDFN | 8-PowerTDFN | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |