onsemi Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes FDMQ8205

Description
Win Source Part Number: 1253293-FDMQ8205 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Series: GreenBridge™ Type: Bridge Rectifier Package: Tape & Reel Applications: Power Over Ethernet (PoE) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel Current - Supply: 400 µA Internal Switch(s): Yes Voltage - Supply: 57V (Max) Package / Case: 12-WDFN Exposed Pad Supplier Device Package: 12-MLP (5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FDMQ8205TR,2156-FDMQ 8205-OS,FDMQ8205DKR, ONSONSFDMQ8205,FDMQ8 205CT Base Product Number: FDMQ82
Request a Quote Datasheet
Description
Win Source Part Number: 1253293-FDMQ8205 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Series: GreenBridge™ Type: Bridge Rectifier Package: Tape & Reel Applications: Power Over Ethernet (PoE) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel Current - Supply: 400 µA Internal Switch(s): Yes Voltage - Supply: 57V (Max) Package / Case: 12-WDFN Exposed Pad Supplier Device Package: 12-MLP (5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FDMQ8205TR,2156-FDMQ 8205-OS,FDMQ8205DKR, ONSONSFDMQ8205,FDMQ8 205CT Base Product Number: FDMQ82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1253293-FDMQ8205 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1253293-FDMQ8205
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1253293-FDMQ8205
Win Source Part Number: 1253293-FDMQ8205 Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Series: GreenBridge™ Type: Bridge Rectifier Package: Tape & Reel Applications: Power Over Ethernet (PoE) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel Current - Supply: 400 µA Internal Switch(s): Yes Voltage - Supply: 57V (Max) Package / Case: 12-WDFN Exposed Pad Supplier Device Package: 12-MLP (5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FDMQ8205TR,2156-FDMQ 8205-OS,FDMQ8205DKR, ONSONSFDMQ8205,FDMQ8 205CT Base Product Number: FDMQ82

Win Source Part Number: 1253293-FDMQ8205
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Series: GreenBridge™
Type: Bridge Rectifier
Package: Tape & Reel
Applications: Power Over Ethernet (PoE)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
Current - Supply: 400 µA
Internal Switch(s): Yes
Voltage - Supply: 57V (Max)
Package / Case: 12-WDFN Exposed Pad
Supplier Device Package: 12-MLP (5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FDMQ8205TR,2156-FDMQ8205-OS,FDMQ8205DKR,ONSONSFDMQ8205,FDMQ8205CT
Base Product Number: FDMQ82

Buy Now Datasheet
OR Controllers, Ideal Diodes - FDMQ8205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
FDMQ8205
OR Controllers, Ideal Diodes FDMQ8205
OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)

OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253293-FDMQ8205 FDMQ8205
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details