onsemi PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8704V FDMF8704V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109074-FDMF8704V Packaging: Reel - TR Features: Bootstrap Circuit, 5V Regulated Output Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Shoot-Through Voltage - Load: 7 V to 20 V Load Type: Inductive Current - Peak Output: 65A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 56-Power88 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 32A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109074-FDMF8704V Packaging: Reel - TR Features: Bootstrap Circuit, 5V Regulated Output Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Shoot-Through Voltage - Load: 7 V to 20 V Load Type: Inductive Current - Peak Output: 65A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 56-Power88 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 32A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8704V - 109074-FDMF8704V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8704V
109074-FDMF8704V
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8704V 109074-FDMF8704V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109074-FDMF8704V Packaging: Reel - TR Features: Bootstrap Circuit, 5V Regulated Output Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Shoot-Through Voltage - Load: 7 V to 20 V Load Type: Inductive Current - Peak Output: 65A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 56-Power88 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 32A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109074-FDMF8704V
Packaging: Reel - TR
Features: Bootstrap Circuit, 5V Regulated Output
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through
Voltage - Load: 7 V to 20 V
Load Type: Inductive
Current - Peak Output: 65A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 56-Power88
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 32A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - FDMF8704VTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
FDMF8704VTR-ND
Full, Half-Bridge (H Bridge) Drivers FDMF8704VTR-ND
Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™

Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™

Buy Now Datasheet
Full Half-Bridge Drivers - FDMF8704V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF8704V
Full Half-Bridge Drivers FDMF8704V
Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™

Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™

Buy Now Datasheet
Full Half-Bridge Drivers - FDMF8704V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF8704V
Full Half-Bridge Drivers FDMF8704V
Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™

Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - FDMF8704V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
FDMF8704V
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers FDMF8704V
IC HALF BRIDGE DRVR 32A PWR88-56

IC HALF BRIDGE DRVR 32A PWR88-56

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 109074-FDMF8704V FDMF8704VTR-ND FDMF8704V FDMF8704V FDMF8704V
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8704V Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 56-Power88 56-PowerWFQFN Module 56-PowerWFQFN Module 56-PowerWFQFN Module
Packing Method Tape Reel; Reel - TR; Other Tape Reel Bulk; Bulk; Other Tape Reel; Tape & Reel (TR); Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI53352A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
LED Drivers - A6276SLWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74HCT241PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details