Manufacturer: ON Semiconductor
Win Source Part Number: 812748-FDMF6820B
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Technology: DrMOS
Interface: PWM
Current - Output / Channel: 55A
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 3V ~ 16V
Rds On (Typ): 1Ohm LS, 1Ohm HS
Load Type: Inductive
Supplier Device Package: 40-PQFN (6x6)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 40-PowerTFQFN
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: FDMF6820
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
IC HALF BRIDGE DRIVER 55A 40PQFN
Gate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 812748-FDMF6820B | FDMF6820B | FDMF6820B | FDMF6820B | FDMF6820B |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6820B | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tape Reel; Reel; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | Bulk; Bulk; Other | |
| Driver Type | Dual Gate Driver | Dual Gate Driver |