onsemi Full, Half-Bridge (H Bridge) Drivers FDMF6704A

Description
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Request a Quote Datasheet
Description
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - FDMF6704ATR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
FDMF6704ATR-ND
Full, Half-Bridge (H Bridge) Drivers FDMF6704ATR-ND
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6704A - 016049-FDMF6704A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6704A
016049-FDMF6704A
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6704A 016049-FDMF6704A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016049-FDMF6704A Packaging: Reel - TR Features: Bootstrap Circuit Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Shoot-Through, UVLO Voltage - Load: 3 V to 14 V Load Type: Inductive Current - Peak Output: 80A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 40-MLP (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016049-FDMF6704A
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 3 V to 14 V
Load Type: Inductive
Current - Peak Output: 80A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 40-MLP (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Full Half-Bridge Drivers - FDMF6704A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF6704A
Full Half-Bridge Drivers FDMF6704A
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)

Buy Now Datasheet
Full Half-Bridge Drivers - FDMF6704A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF6704A
Full Half-Bridge Drivers FDMF6704A
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
FDMF6704A
Gate Drivers FDMF6704A
Gate Drivers Xtra Sm DrMOS Module High Perf & Freq

Gate Drivers Xtra Sm DrMOS Module High Perf & Freq

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - FDMF6704A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
FDMF6704A
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers FDMF6704A
IC HALF BRIDGE DRIVER 35A 40MLP

IC HALF BRIDGE DRIVER 35A 40MLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number FDMF6704ATR-ND 016049-FDMF6704A FDMF6704A FDMF6704A FDMF6704A FDMF6704A
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6704A Full Half-Bridge Drivers Full Half-Bridge Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 40-WFQFN Exposed Pad 40-MLP (6x6) 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Reel - TR; Other Bulk; Bulk; Other Tape Reel; Tape & Reel (TR); Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330A-B00200-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Power Distribution Switches, Load Drivers - A6818SEPTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - 74AVC9112DCH - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details