Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066983-FDMF6704
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 3 V to 14 V
Load Type: Inductive
Current - Peak Output: 80A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 40-MLP (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Alternative Parts (Cross-Reference): FDMF6700;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DrMOS Gate Driver IC, 1MHz, 80A, 2-Ch, PWM, 12V, Module Product overview: FDMF6704 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 80A, 12V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1MHz, 80A, 12V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF6704 can be used for catalog matching and distributor lookup.
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Gate Drivers Xtra Small High Perf & High Freq DrMOS
IC HALF BRIDGE DRIVER 35A 40MLP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6704TR-ND | 066983-FDMF6704 | 746-FDMF6704 | FDMF6704 | FDMF6704 | FDMF6704 | FDMF6704 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6704 | 1MHz 80A 12V Gate Driver IC | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 12 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | 40-WFQFN Exposed Pad | 40-MLP (6x6) | Module | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | ||
| Number of Outputs | 2; 2 |