The FDMF5839 is a Smart Power Stage (SPS) module designed for high-current, high-frequency synchronous buck DC-DC applications. It features an ultra-compact 5 mm x 5 mm PQFN package and can handle a maximum current of 35 A. The module integrates a driver IC, two power MOSFETs, and a bootstrap Schottky diode, optimizing dynamic performance and minimizing system inductance. Key functionalities include a 3-state 5 V PWM input for compatibility with various PWM controllers, dynamic resistance mode for low-side drive, and an Auto DCM mode for improved light-load efficiency. The FDMF5839 also incorporates thermal warning and shutdown features to protect against over-temperature conditions. It is optimized for switching frequencies up to 1.5 MHz and has a low shutdown current of less than 3 µA. The operating junction temperature range is from -40°C to +125°C, and it is automotive qualified to AEC-Q100. This product is suitable for applications such as notebook and tablet PCs, servers, high-performance gaming motherboards, and automotive systems.
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038219-FDMF5839
Packaging: Reel - TR
Features: Bootstrap Circuit, Latch Function, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: UMOS
Fault Protection: Over Temperature, UVLO
Voltage - Load: 4.5 V to 24 V
Rds On (Typ): 650 mOhm LS, 650 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 31-PQFN (5x5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC HALF BRIDGE DRIVER 35A 31PQFN
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF5839TR-ND | 1038219-FDMF5839 | FDMF5839 | FDMF5839 | FDMF5839 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF5839 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | 31-PowerWFQFN | 31-PQFN (5x5) | 31-PowerWFQFN | 31-PowerWFQFN | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |