onsemi Discrete Semiconductor Products - Power Driver Modules FDMF5071

Description
Win Source Part Number: 971312-FDMF5071 Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 90 A Package / Case: 39-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FDMF5071TR Base Product Number: FDMF5071
Request a Quote Datasheet
Description
Win Source Part Number: 971312-FDMF5071 Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 90 A Package / Case: 39-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FDMF5071TR Base Product Number: FDMF5071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 971312-FDMF5071 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
971312-FDMF5071
Discrete Semiconductor Products - Power Driver Modules 971312-FDMF5071
Win Source Part Number: 971312-FDMF5071 Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 90 A Package / Case: 39-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FDMF5071TR Base Product Number: FDMF5071

Win Source Part Number: 971312-FDMF5071
Category: Discrete Semiconductor Products>Power Driver Modules
Type: MOSFET
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: 1 Phase
Current: 90 A
Package / Case: 39-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-FDMF5071TR
Base Product Number: FDMF5071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 971312-FDMF5071
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8500EECTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0250 amps
View Details
Gate Driver IC - 906-1EDI40I12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details