onsemi Full, Half-Bridge (H Bridge) Drivers FDMF301155

Description
Half Bridge Driver DC-DC Converters Power MOSFET 31-PQFN (5x5)
Request a Quote Datasheet
Description
Half Bridge Driver DC-DC Converters Power MOSFET 31-PQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - FDMF301155-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
FDMF301155-ND
Full, Half-Bridge (H Bridge) Drivers FDMF301155-ND
Half Bridge Driver DC-DC Converters Power MOSFET 31-PQFN (5x5)

Half Bridge Driver DC-DC Converters Power MOSFET 31-PQFN (5x5)

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi - 24AC8544 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi
24AC8544
Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi 24AC8544
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:31Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:31Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - FDMF301155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
FDMF301155
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers FDMF301155
IC HALF BRIDGE DRIVER 50A 31PQFN

IC HALF BRIDGE DRIVER 50A 31PQFN

Supplier's Site
Full Half-Bridge Drivers - FDMF301155 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF301155
Full Half-Bridge Drivers FDMF301155
Half Bridge Driver DC-DC Converters Power MOSFET 31-PQFN (5x5)

Half Bridge Driver DC-DC Converters Power MOSFET 31-PQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FDMF301155
Gate Drivers FDMF301155
Gate Drivers Smart Power Stage

Gate Drivers Smart Power Stage

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number FDMF301155-ND 24AC8544 FDMF301155 FDMF301155 FDMF301155
Product Name Full, Half-Bridge (H Bridge) Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Gate Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to ? volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 31-PowerWFQFN 31-PowerWFQFN
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-A6861KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 4.5 to ? volts
View Details
5 suppliers
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR420UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - CDC3S04YFFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.65 to 1.95 volts
Switching Frequency 52000 kHz
View Details