Half Bridge Driver DC Motors, General Purpose Power MOSFET 36-PQFN (7.5x6)
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Last Time Buy
Base Product Number: FDMF2011
Applications: DC Motors, General Purpose
Interface: PWM
Mounting Type: Surface Mount
Package / Case: 36-PowerWFQFN
Supplier Device Package: 36-PQFN (7.5x6)
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:36Pins; IC Case / Package:PQFN; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
Half Bridge Driver DC Motors, General Purpose Power MOSFET 36-PQFN (7.5x6)
IC HALF BRIDGE DRIVER 20A 36QFN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF2011OSTR-ND | 08AC1046 | FDMF2011 | FDMF2011 | |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 36-PowerWFQFN | 36-PowerWFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |