onsemi FET, MOSFET Arrays FDME1034CZT

Description
Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDME1034CZTFSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDME1034CZTFSTR-ND
FET, MOSFET Arrays FDME1034CZTFSTR-ND
Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Buy Now Datasheet
FET, MOSFET Arrays - FDME1034CZTFSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDME1034CZTFSDKR-ND
FET, MOSFET Arrays FDME1034CZTFSDKR-ND
Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Buy Now Datasheet
FET, MOSFET Arrays - FDME1034CZTFSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDME1034CZTFSCT-ND
FET, MOSFET Arrays FDME1034CZTFSCT-ND
Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Mosfet Array N and P-Channel 20V 3.8A, 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDME1034CZT - 016047-FDME1034CZT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDME1034CZT
016047-FDME1034CZT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDME1034CZT 016047-FDME1034CZT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016047-FDME1034CZT Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (1.6x1.6) Maximum Power Dissipation: 600mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A, 2.6A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.2nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 66 mOhm @ 3.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016047-FDME1034CZT
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (1.6x1.6)
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.8A, 2.6A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Rds On at Id,Vgs: 66 mOhm @ 3.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
MOSFETs - 7599147P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599147P
MOSFETs 7599147P
MOSFET N/P-Ch 20V 3.4A/2.3A MicroFET6

MOSFET N/P-Ch 20V 3.4A/2.3A MicroFET6

Supplier's Site
MOSFETs - 7599147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599147
MOSFETs 7599147
MOSFET N/P-Ch 20V 3.4A/2.3A MicroFET6

MOSFET N/P-Ch 20V 3.4A/2.3A MicroFET6

Supplier's Site
MOSFETs - 1662557 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662557
MOSFETs 1662557
MOSFET N/P-Ch 20V 3.4A/2.3A MicroFET6

MOSFET N/P-Ch 20V 3.4A/2.3A MicroFET6

Supplier's Site
Singapore, Singapore
20V MOSFET Transistor
2088-FDME1034CZT
20V MOSFET Transistor 2088-FDME1034CZT
MOSFETs 20V Complementary PowerTrench Product overview: FDME1034CZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDME1034CZT can be used for catalog matching and distributor lookup.

MOSFETs 20V Complementary PowerTrench Product overview: FDME1034CZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDME1034CZT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Complementary PowerTrench

MOSFET 20V Complementary PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDME1034CZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDME1034CZT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDME1034CZT
MOSFET N/P-CH 20V 3.8A 6MICROFET

MOSFET N/P-CH 20V 3.8A 6MICROFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDME1034CZTFSTR-ND 016047-FDME1034CZT 7599147P 7599147 2088-FDME1034CZT FDME1034CZT FDME1034CZT
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDME1034CZT MOSFETs MOSFETs 20V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UFDFN Exposed Pad SOT3; 6-MicroFET (1.6x1.6) MicroFET Microfet thin Reel
Polarity P-Channel N-Channel; P-Channel
V(BR)DSS 20 volts
PD 600 milliwatts 1.3 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details