Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 100005-FDMC8678S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 2075pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
15A, 30V, 0.0052ohm, N-Channel Power MOSFET, MO-240BA
15A, 30V, 0.0052ohm, N-Channel Power MOSFET, MO-240BA
MOSFET N-CH 30V 15A/18A POWER33 Product overview: FDMC8678S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8678S can be used for catalog matching and distributor lookup.
N-Channel 30V 15A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
MOSFET N-CH 30V 15A/18A POWER33
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 100005-FDMC8678S | FDMC8678S | 278-FDMC8678S | FDMC8678STR-ND | FDMC8678S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8678S | 30V 15A 18A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 2300 to 41000 milliwatts | 2300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |