MOSFET N-CH 80V 7A/20A POWER33
N-Channel 80V 7A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
MOSFET N-CH 80V 7A/20A POWER33
MOSFETs 80V N-Channel PowerTrench MOSFET Product overview: FDMC86324 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86324 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173819-FDMC86324
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 20A (Tc)
Family Name: FDMC86324
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power33
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 965pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 41W (Tc)
Rds On (Maximum) @ Id, Vgs: 23 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): STL35N75LF3; DMT8012LFG-13; SiS468DN-T1-GE3;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET 80V N-Channel PowerTrench MOSFET
MOSFET N-CH 80V 7A/20A POWER33
MOSFET N-CH 80V 7A/20A POWER33
MOSFET 80V N-Channel PowerTrench MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC86324DKR-ND | 2088-FDMC86324 | 1173819-FDMC86324 | FDMC86324 | FDMC86324 | FDMC86324 | 598-FDMC86324 |
| Product Name | Single FETs, MOSFETs | N-Channel 80V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86324 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 80V N-Channel PowerTrench MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | 8-PowerTDFN | Reel | SOT3 | 8-PowerTDFN | 8-PowerTDFN | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||
| Transconductance | 0.0190 kS | ||||||
| PD | 41 milliwatts | 2300 to 41000 milliwatts | 2300 milliwatts | 41000 milliwatts |