MOSFETs NChan Sngle 150V 16A PowerTrench MOSFET Product overview: FDMC86260 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86260 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173818-FDMC86260
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.4A (Ta), 16A (Tc)
Family Name: FDMC86260
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power33
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1330pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 54W (Tc)
Rds On (Maximum) @ Id, Vgs: 34 mOhm @ 5.4A, 10V
Alternative Parts (Cross-Reference): AON6454; STL35N15F3; TPH3300CNH;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
N-Channel 150V 5.4A (Ta), 16A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 150V 5.4A (Ta), 16A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 150V 5.4A (Ta), 16A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Power Field-Effect Transistor, 5.4A I(D), 150V, 0.034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
MOSFET NChan Sngle 150V 16A PowerTrench MOSFET
MOSFET N CH 150V 5.4A POWER 33
MOSFET N CH 150V 5.4A POWER 33
MOSFET, N-CH, 25A, 150V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power DissipationRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMC86260 | 1173818-FDMC86260 | FDMC86260TR-ND | FDMC86260 | FDMC86260 | FDMC86260 | FDMC86260 | 07AH3918 |
| Product Name | 150V 16A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86260 | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 25A, 150V, Pqfn; Transistor Polarity Onsemi | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| Transconductance | 0.0190 kS | |||||||
| PD | 54 milliwatts | 2300 to 54000 milliwatts | 2300 milliwatts | |||||
| Package Type | Reel | SOT3 | 8-PowerWDFN | PQFN-PD-33PC | 8-PowerWDFN | 8-PowerWDFN | TO-3 |